TE Connectivity String Potentiometers 04-1158-0004

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Other Encoder Drive : Yes Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Velocity Limiting System Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Other Encoder Drive : Yes Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Velocity Limiting System Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1158-0004 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1158-0004
String Potentiometers 04-1158-0004
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Other Encoder Drive : Yes Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Velocity Limiting System Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 38100 MM  [1500 INCH ]

Other


  • Encoder Drive : Yes
  • Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Velocity Limiting System

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1158-0004
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0374 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560919-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0349 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 010315050010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers