Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 20320 MM [800 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : Incremental Encoder
Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 20320 MM [800 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : Incremental Encoder
Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]
Body Features Case Material : 303 Stainless Steel, Stainless Steel
Dimensions Full Stroke Range : 20320 MM [800 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : Incremental Encoder
Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]
Body Features
Case Material : 303 Stainless Steel, Stainless Steel
Dimensions
Full Stroke Range : 20320 MM [800 INCH ]
Industry Standards
IP Rating : IP67
Operation/Application
Output Signal Details : Incremental Encoder
Other
Encoder Drive : No
Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.04
Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]