TE Connectivity String Potentiometers 04-1103-1552

Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 625 MM  [24.6 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 625 MM  [24.6 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1103-1552 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1103-1552
String Potentiometers 04-1103-1552
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 625 MM  [24.6 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Aluminum + Polycarbonate

Dimensions


  • Full Stroke Range : 625 MM  [24.6 INCH ]

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : Incremental Encoder

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1103-1552
Product Name String Potentiometers
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 010312600010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0389 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0377 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0493 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details