Body Features Case Material : Aluminum + Polycarbonate
Dimensions Full Stroke Range : 635 MM [25 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 5 - 0 VDC
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum + Polycarbonate
Dimensions Full Stroke Range : 635 MM [25 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 5 - 0 VDC
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]
Body Features Case Material : Aluminum + Polycarbonate
Dimensions Full Stroke Range : 635 MM [25 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 5 - 0 VDC
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]
Body Features
Case Material : Aluminum + Polycarbonate
Dimensions
Full Stroke Range : 635 MM [25 INCH ]
Industry Standards
IP Rating : IP65
Operation/Application
Output Signal Details : 5 - 0 VDC
Other
Encoder Drive : No
Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .05
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.18
Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]