TE Connectivity String Potentiometers 04-1103-1324

Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 508 MM  [20 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 508 MM  [20 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1103-1324 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1103-1324
String Potentiometers 04-1103-1324
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 508 MM  [20 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]

Body Features


  • Case Material : Aluminum + Polycarbonate

Dimensions


  • Full Stroke Range : 508 MM  [20 INCH ]

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Instrument Grade Potentiometer, Miniature String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.15
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1103-1324
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0356 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0250 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560396-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0468 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details