TE Connectivity Cable Actuated Position Sensors 04-1103-1239

Description
Body Features Cable Actuated Position Sensor Housing Material : Aluminum + Polycarbonate Industry Standards Hazardous Area Approvals : No IP 定格 : IP65 Operation/Applicatio n Resolution (MM) : Continuous Analog Other Cable Actuated Position Sensor Accuracy (PCTFS) : .15 Encoder Drive : No Full Stroke Ranges : 1270 MM  [50 INCH ] Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT1 Series Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote
Description
Body Features Cable Actuated Position Sensor Housing Material : Aluminum + Polycarbonate Industry Standards Hazardous Area Approvals : No IP 定格 : IP65 Operation/Applicatio n Resolution (MM) : Continuous Analog Other Cable Actuated Position Sensor Accuracy (PCTFS) : .15 Encoder Drive : No Full Stroke Ranges : 1270 MM  [50 INCH ] Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT1 Series Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Actuated Position Sensors - 04-1103-1239 - TE Connectivity
Berwyn, PA, United States
Cable Actuated Position Sensors
04-1103-1239
Cable Actuated Position Sensors 04-1103-1239
Body Features Cable Actuated Position Sensor Housing Material : Aluminum + Polycarbonate Industry Standards Hazardous Area Approvals : No IP 定格 : IP65 Operation/Applicatio n Resolution (MM) : Continuous Analog Other Cable Actuated Position Sensor Accuracy (PCTFS) : .15 Encoder Drive : No Full Stroke Ranges : 1270 MM  [50 INCH ] Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT1 Series Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]

Body Features


  • Cable Actuated Position Sensor Housing Material : Aluminum + Polycarbonate

Industry Standards


  • Hazardous Area Approvals : No
  • IP 定格 : IP65

Operation/Application


  • Resolution (MM) : Continuous Analog

Other


  • Cable Actuated Position Sensor Accuracy (PCTFS) : .15
  • Encoder Drive : No
  • Full Stroke Ranges : 1270 MM  [50 INCH ]
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Cable Actuated Position Sensor Product Type : PT1 Series

Signal Characteristics


  • Output Signal : 4 - 20 mA

Usage Conditions


  • Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1103-1239
Product Name Cable Actuated Position Sensors
Measurement Range 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02350695-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0007 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02561037-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0015 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details