TE Connectivity String Potentiometers 04-1103-1113

Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1103-1113 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1103-1113
String Potentiometers 04-1103-1113
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.18 Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]

Body Features


  • Case Material : Aluminum + Polycarbonate

Dimensions


  • Full Stroke Range : 635 MM  [25 INCH ]

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.18
  • Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1103-1113
Product Name String Potentiometers
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0044 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0443 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0236 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0460 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details