Configuration Features Electrical Connection : Cable 10 ft Waterproof
Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -30 - 60 Resolution (DEG) : Effectively Unlimited
Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 14 - 32
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Interface : Analog
Other Measurement Axes : Single Axis
Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid
Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC [-30 - 194 DEGF ]
Configuration Features
- Electrical Connection : Cable 10 ft Waterproof
Dimensions
- Accuracy (DEG) : up to +/- 1
- Housing Width (MM) : 137.2
- Measurement Ranges (DEG) : -30 - 60
- Resolution (DEG) : Effectively Unlimited
Electrical Characteristics
- Analog Interface Current (MAMP) : 4 - 20
- Supply Voltage (VDC) : 14 - 32
Industry Standards
Operation/Application
- Output Interface : Analog
Other
- Measurement Axes : Single Axis
Product Type Features
- Interface Signal Type : Analog
- Sensor Package : Hybrid
Usage Conditions
- Measurement Principle : Potentiometer
- Operating Temperature Range : -34 - 90 DEGC [-30 - 194 DEGF ]