TE Connectivity String Potentiometers 04-1006-1575

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2540 MM  [100 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2540 MM  [100 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1006-1575 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1006-1575
String Potentiometers 04-1006-1575
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2540 MM  [100 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 2540 MM  [100 INCH ]

Industry Standards


  • IP Rating : IP67

Other


  • Encoder Drive : Yes
  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-1575
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0234 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562389-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0500 inch (1.27 mm)
Linearity 0.2500 ±% Full Scale
View Details
String Potentiometers - 04-0760-0347 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560395-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers