TE Connectivity String Potentiometers 04-1006-1284

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 3810 MM  [150 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 3810 MM  [150 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1006-1284 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1006-1284
String Potentiometers 04-1006-1284
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 3810 MM  [150 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 3810 MM  [150 INCH ]

Industry Standards


  • IP Rating : IP67

Other


  • Encoder Drive : Yes
  • Measuring Cable : .047 Inch Dia Stainless Steel

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-1284
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0359 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0214 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560406-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0578 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details