TE Connectivity String Potentiometers 04-1006-1243

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.3 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.3 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1006-1243 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1006-1243
String Potentiometers 04-1006-1243
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.3 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 1016 MM  [40 INCH ]

Industry Standards


  • IP Rating : IP65, IP67

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : .047 Inch Dia Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.3
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-1243
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02350510-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 02562398-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
View Details
Linear Position Sensors - LVDT/LVIT - 02560498-000 - TE Connectivity
Specs
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02560411-009 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers