TE Connectivity String Potentiometers 04-1006-1202

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1250 MM  [49.21 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1250 MM  [49.21 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1006-1202 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1006-1202
String Potentiometers 04-1006-1202
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1250 MM  [49.21 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 1250 MM  [49.21 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : Incremental Encoder

Other


  • Encoder Drive : No
  • Measuring Cable : .062 Inch Dia Thermoplastic
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-1202
Product Name String Potentiometers
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560630-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0571 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0289 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560401-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers