TE Connectivity Cable Actuated Position Sensors 04-1006-0639

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Actuated Position Sensors - 04-1006-0639 - TE Connectivity
Berwyn, PA, United States
Cable Actuated Position Sensors
04-1006-0639
Cable Actuated Position Sensors 04-1006-0639
Body Features Cable Actuated Position Sensor Housing Material : Aluminum Industry Standards Hazardous Area Approval : No IP Rating : IP67 Operation/Applicatio n Resolution (MM) : Continuous Analog Other Cable Actuated Position Sensor Accuracy (PCTFS) : .25 Encoder Drive : No Full Stroke Ranges : 2032 MM  [80 INCH ] Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT5, Industrial Series Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]

Body Features


  • Cable Actuated Position Sensor Housing Material : Aluminum

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP67

Operation/Application


  • Resolution (MM) : Continuous Analog

Other


  • Cable Actuated Position Sensor Accuracy (PCTFS) : .25
  • Encoder Drive : No
  • Full Stroke Ranges : 2032 MM  [80 INCH ]
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Cable Actuated Position Sensor Product Type : PT5, Industrial Series

Signal Characteristics


  • Output Signal : 4 - 20 mA

Usage Conditions


  • Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-0639
Product Name Cable Actuated Position Sensors
Measurement Range 80 inch (2032 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 05282947-024 - TE Connectivity
Specs
Body Shape Cylindrical
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Cable Actuated Position Sensors - 20019895-00 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 75 inch (1905 mm)
Accuracy 0.1000 %
View Details
Cable Actuated Position Sensors - SP1-50-3 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 4 to 50 inch (102 to 1270 mm)
Accuracy 0.2500 %
View Details
Cable Actuated Position Sensors - 20021027-00 - TE Connectivity
Specs
Measurement Range 150 inch (3810 mm)
Accuracy 0.1800 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details