TE ConnectivityCable Actuated Position Sensors04-0994-0312
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 1270 MM [50 INCH ]
Industry Standards IP Rating : IP67
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 1270 MM [50 INCH ]
Industry Standards IP Rating : IP67
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 1270 MM [50 INCH ]
Industry Standards IP Rating : IP67
Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : String Encoder
Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Aluminum
Dimensions
Full Stroke Range : 1270 MM [50 INCH ]
Industry Standards
IP Rating : IP67
Other
Encoder Drive : Yes
Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : String Encoder
Usage Conditions
Accuracy (PCTFS) : ±.04
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]