Configuration Features Electrical Connection : Waterproof Cable, Cable 10 ft
Dimensions Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics Input Current (MAMP) : 10 Output Impedance (OHM) : 1K Supply Voltage Range (VDC) : 14.5 - 40
Housing Features Housing Diameter : 114.3 MM [4.5 INCH ]
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .3
Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
Configuration Features
- Electrical Connection : Waterproof Cable, Cable 10 ft
Dimensions
- Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics
- Input Current (MAMP) : 10
- Output Impedance (OHM) : 1K
- Supply Voltage Range (VDC) : 14.5 - 40
Housing Features
- Housing Diameter : 114.3 MM [4.5 INCH ]
Operation/Application
- Output Signal Details : 0 - 10 VDC
Other
- Non Repeatability and Hysteresis : .05
- Non-Linearity (PCT) : .3
Product Type Features
- Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]