TE Connectivity Rotary Potentiometers 04-0989-5006

Description
Configuration Features Electrical Connection : Cable 25 ft Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 4, 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 114.3 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable 25 ft Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 4, 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 114.3 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 04-0989-5006 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
04-0989-5006
Rotary Potentiometers 04-0989-5006
Configuration Features Electrical Connection : Cable 25 ft Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Input Current (MAMP) : 20 Output Current (Max) (MAMP) : 4, 20 Output Impedance (OHM) : 100M Supply Voltage Range (VDC) : 8 - 34 Housing Features Housing Diameter : 114.3 MM  [4.5 INCH ] Operation/Applicatio n Output Signal Details : 20 - 4 mA Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]

Configuration Features


  • Electrical Connection : Cable 25 ft

Dimensions


  • Shaft Diameter : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Input Current (MAMP) : 20
  • Output Current (Max) (MAMP) : 4, 20
  • Output Impedance (OHM) : 100M
  • Supply Voltage Range (VDC) : 8 - 34

Housing Features


  • Housing Diameter : 114.3 MM  [4.5 INCH ]

Operation/Application


  • Output Signal Details : 20 - 4 mA

Other


  • Non Repeatability and Hysteresis : .05
  • Non-Linearity (PCT) : .3

Product Type Features


  • Position Sensor Product Type : Industrial Potentiometer

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 04-0989-5006
Product Name Rotary Potentiometers
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0008 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-5025 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0069 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-5011 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details