TE Connectivity String Potentiometers 04-0988-0694

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 12700 MM  [500 INCH ] Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 12700 MM  [500 INCH ] Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0988-0694 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0988-0694
String Potentiometers 04-0988-0694
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 12700 MM  [500 INCH ] Other Encoder Drive : Yes Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 12700 MM  [500 INCH ]

Other


  • Encoder Drive : Yes
  • Measuring Cable : .047 Inch Dia Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : String Encoder

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0988-0694
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02351006-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 015315061000-M - TE Connectivity
Specs
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02561020-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
LVDT Sensors - 02561015-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers