TE Connectivity String Potentiometers 04-0981-0813

Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 50.8 MM  [2 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 50.8 MM  [2 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0981-0813 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0981-0813
String Potentiometers 04-0981-0813
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 50.8 MM  [2 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : 303 Stainless Steel, Stainless Steel

Dimensions


  • Full Stroke Range : 50.8 MM  [2 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP67

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Encoder Drive : No
  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0981-0813
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0563 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0443 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0487 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0101 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details