Body Features Case Material : Stainless Steel
Dimensions Full Stroke Range : 127 MM [5 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Stainless Steel
Dimensions Full Stroke Range : 127 MM [5 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Stainless Steel
Dimensions Full Stroke Range : 127 MM [5 INCH ]
Industry Standards IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Encoder Drive : No Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Stainless Steel
Dimensions
Full Stroke Range : 127 MM [5 INCH ]
Industry Standards
IP Rating : IP65
Operation/Application
Output Signal Details : 0 - 10 VDC
Other
Encoder Drive : No
Measuring Cable : .047 Inch Dia Stainless Steel
Repeatability (PCTFS) : .05
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±1
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]