Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 30480 MM [1200 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : RS232
Other Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 30480 MM [1200 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : RS232
Other Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 30480 MM [1200 INCH ]
Industry Standards IP Rating : IP67
Operation/Applicatio
n Output Signal Details : RS232
Other Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Aluminum
Dimensions
Full Stroke Range : 30480 MM [1200 INCH ]
Industry Standards
IP Rating : IP67
Operation/Application
Output Signal Details : RS232
Other
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.1
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]