Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 43180 MM [1700 INCH ]
Industry Standards Hazardous Area Approval : None IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 43180 MM [1700 INCH ]
Industry Standards Hazardous Area Approval : None IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 43180 MM [1700 INCH ]
Industry Standards Hazardous Area Approval : None IP Rating : IP65
Operation/Applicatio
n Output Signal Details : 0 - 10 VDC
Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Aluminum
Dimensions
Full Stroke Range : 43180 MM [1700 INCH ]
Industry Standards
Hazardous Area Approval : None
IP Rating : IP65
Operation/Application
Output Signal Details : 0 - 10 VDC
Other
Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .05
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.12
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]