TE Connectivity String Potentiometers 04-0979-1355

Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0979-1355 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0979-1355
String Potentiometers 04-0979-1355
Body Features Case Material : 303 Stainless Steel, Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : 303 Stainless Steel, Stainless Steel

Dimensions


  • Full Stroke Range : 5080 MM  [200 INCH ]

Industry Standards


  • Hazardous Area Approval : Intrinsically Safe
  • IP Rating : IP67

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Measuring Cable : .047 Inch Dia Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.12
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0979-1355
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02560995-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 4 inch (102 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers
LVDT Sensors - 030300050000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
LVDT Sensors - 02350502-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02560993-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers