TE Connectivity String Potentiometers 04-0979-1096

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 7620 MM  [300 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 7620 MM  [300 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0979-1096 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0979-1096
String Potentiometers 04-0979-1096
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 7620 MM  [300 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP67 Operation/Applicatio n Output Signal Details : 4 - 20 mA Other Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 7620 MM  [300 INCH ]

Industry Standards


  • Hazardous Area Approval : Intrinsically Safe
  • IP Rating : IP67

Operation/Application


  • Output Signal Details : 4 - 20 mA

Other


  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.12
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0979-1096
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 010312600010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 02562389-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0500 inch (1.27 mm)
Linearity 0.2500 ±% Full Scale
View Details
String Potentiometers - 04-0760-0318 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560417-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers