TE Connectivity String Potentiometers 04-0975-0649

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 8750 MM  [344.5 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 8750 MM  [344.5 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0975-0649 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0975-0649
String Potentiometers 04-0975-0649
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 8750 MM  [344.5 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 8750 MM  [344.5 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : Incremental Encoder

Other


  • Encoder Drive : No
  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0975-0649
Product Name String Potentiometers
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0101 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 032310100000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0415 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02560918-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 1 inch (25.4 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers