TE Connectivity String Potentiometers 04-0975-0517

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 11430 MM  [450 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 11430 MM  [450 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0975-0517 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0975-0517
String Potentiometers 04-0975-0517
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 11430 MM  [450 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : Incremental Encoder Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 11430 MM  [450 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : Incremental Encoder

Other


  • Encoder Drive : No
  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0975-0517
Product Name String Potentiometers
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561038-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02351006-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 015315061000-M - TE Connectivity
Specs
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
LVDT Sensors - 02560396-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers