TE Connectivity LVDT Sensors 04-0882-0299

Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 200 ft Dimensions Full Stroke Range : 1524 MM  [60 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 200 ft Dimensions Full Stroke Range : 1524 MM  [60 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 04-0882-0299 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
04-0882-0299
LVDT Sensors 04-0882-0299
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 200 ft Dimensions Full Stroke Range : 1524 MM  [60 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 18 - 30 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]

Body Features


  • Case Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 200 ft

Dimensions


  • Full Stroke Range : 1524 MM  [60 INCH ]
  • Product Diameter : 63.2 MM  [2.49 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 18 - 30

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : 0 - 10 VDC

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Usage Conditions


  • Environmental Specifications : Submersible
  • Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-04-0882-0299-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-04-0882-0299-ND
Angle, Linear Position Measuring 223-04-0882-0299-ND
PT801-0060-614-141E

PT801-0060-614-141E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 04-0882-0299 223-04-0882-0299-ND
Product Name LVDT Sensors Angle, Linear Position Measuring
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561021-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0120 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0081 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details