Body Features Case Material : Stainless Steel
Configuration Features Electrical Connection : Cable 75 ft
Dimensions Full Stroke Range : 1016 MM [40 INCH ] Product Diameter : 63.2 MM [2.49 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 36
Industry Standards IP Rating : IP68
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Linearity Error (Full Range) (PCT) : ±.1
Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]
Body Features
- Case Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 75 ft
Dimensions
- Full Stroke Range : 1016 MM [40 INCH ]
- Product Diameter : 63.2 MM [2.49 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 36
Industry Standards
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Linearity Error (Full Range) (PCT) : ±.1
Usage Conditions
- Environmental Specifications : Submersible
- Operating Temperature Range : -18 - 93 DEGC [0 - 200 DEGF ]