Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 50.8 MM [2 INCH ]
Industry Standards IP Rating : IP50
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 50.8 MM [2 INCH ]
Industry Standards IP Rating : IP50
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Aluminum
Dimensions Full Stroke Range : 50.8 MM [2 INCH ]
Industry Standards IP Rating : IP50
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Aluminum
Dimensions
Full Stroke Range : 50.8 MM [2 INCH ]
Industry Standards
IP Rating : IP50
Operation/Application
Output Signal Details : 4 - 20 mA
Other
Encoder Drive : No
Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
Repeatability (PCTFS) : .05
Product Type Features
Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.28
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]