TE Connectivity LVDT Sensors 04-0808-0436

Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 20 ft Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 25 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : Potentiometer / Bridge Output Other Linearity Error (Full Range) (PCT) : ±.1 Signal Characteristics Excitation Frequency (KHZ) : .4 - 3 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 20 ft Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 25 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : Potentiometer / Bridge Output Other Linearity Error (Full Range) (PCT) : ±.1 Signal Characteristics Excitation Frequency (KHZ) : .4 - 3 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 04-0808-0436 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
04-0808-0436
LVDT Sensors 04-0808-0436
Body Features Case Material : Stainless Steel Configuration Features Electrical Connection : Cable 20 ft Dimensions Full Stroke Range : 1016 MM  [40 INCH ] Product Diameter : 63.2 MM  [2.49 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 25 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : Potentiometer / Bridge Output Other Linearity Error (Full Range) (PCT) : ±.1 Signal Characteristics Excitation Frequency (KHZ) : .4 - 3 Usage Conditions Environmental Specifications : Submersible Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]

Body Features


  • Case Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 20 ft

Dimensions


  • Full Stroke Range : 1016 MM  [40 INCH ]
  • Product Diameter : 63.2 MM  [2.49 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 0 - 25

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : Potentiometer / Bridge Output

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 3

Usage Conditions


  • Environmental Specifications : Submersible
  • Operating Temperature Range : -18 - 93 DEGC  [0 - 200 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0808-0436
Product Name LVDT Sensors
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0458 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560967-003 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0401 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562398-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
View Details