TE Connectivity LVDT Sensors 032313050000-M

Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 032313050000-M - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
032313050000-M
LVDT Sensors 032313050000-M
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : -15 - 15 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±10 V Other Linearity Error (Full Range) (PCT) : ±.25 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Spring Loaded Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : -15 - 15

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : ±10 V

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 223-032313050000-M-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
223-032313050000-M-ND
LVDT Transducers (Linear Variable Differential Transformer) 223-032313050000-M-ND
SENSOR LVDT 50.8MM GEN PURPOSE

SENSOR LVDT 50.8MM GEN PURPOSE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 032313050000-M 223-032313050000-M-ND
Product Name LVDT Sensors LVDT Transducers (Linear Variable Differential Transformer)
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561023-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
LVDT Sensors - 02560983-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0007 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0163 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details