TE Connectivity Coaxial Connector (RF) Assemblies 031-0050-0001

Description
SMB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1508-1247-ND
Coaxial Connector (RF) Assemblies 1508-1247-ND
SMB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMB Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-031-0050-0001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-031-0050-0001-ND
Coaxial Connector (RF) Assemblies 1111-031-0050-0001-ND
RF CONNECTORS/COAXIAL CONNECTORS

RF CONNECTORS/COAXIAL CONNECTORS

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-0050-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-0050-0001
RF Connectors / Coaxial Connectors 031-0050-0001
RF Connectors / Coaxial Connectors JACK STR S-50Ohms

RF Connectors / Coaxial Connectors JACK STR S-50Ohms

Buy Now Datasheet
031-0050-0001 Microdot - Te Connectivity - 75AC3891 - Newark, An Avnet Company
Chicago, IL, United States
031-0050-0001 Microdot - Te Connectivity
75AC3891
031-0050-0001 Microdot - Te Connectivity 75AC3891
031-0050-0001

031-0050-0001

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1508-1247-ND 1111-031-0050-0001-ND 031-0050-0001 75AC3891
Product Name Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 031-0050-0001 Microdot - Te Connectivity
Connector Type SMB
Mounting Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1707019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details