TE Connectivity LVDT Sensors 030300040000-M

Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 - 26 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 - 26 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 030300040000-M - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
030300040000-M
LVDT Sensors 030300040000-M
Body Features Case Material : Stainless Steel Core Configuration : Spring Loaded Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 - 26 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Spring Loaded Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 12 - 26

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : 0 - 10 V

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-030300040000-M-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-030300040000-M-ND
Angle, Linear Position Measuring 223-030300040000-M-ND
GHSA-750-500

GHSA-750-500

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 030300040000-M 223-030300040000-M-ND
Product Name LVDT Sensors Angle, Linear Position Measuring
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0327 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0449 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 015312520759-M - TE Connectivity
Specs
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
String Potentiometers - 04-0760-0565 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details