Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1011118-02A312HC2-00
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) Chassis Mount
RELAY GEN PURPOSE DPDT 2A 26.5V
General Purpose Relays 02A312HC2-0030 = M5757/8-002
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1011118-02A312HC2-0030 | 02A312HC2-0030-ND | 02A312HC2-0030 | 02A312HC2-0030 |
| Product Name | Signal Relays, Up to 2 Amps - 02A312HC2-0030 | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Mounting | PCBoard | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |