TE Connectivity LVDT Sensors 02564411-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Environmental Specifications : 10,000 PSI Submersible Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Environmental Specifications : 10,000 PSI Submersible Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02564411-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02564411-000
LVDT Sensors 02564411-000
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Environmental Specifications : 10,000 PSI Submersible Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Leads

Dimensions


  • Product Diameter : 9.52 MM  [.375 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Signal Characteristics


  • Excitation Frequency (KHZ) : 2 - 20

Usage Conditions


  • Environmental Specifications : 10,000 PSI Submersible
  • Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 223-02564411-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
223-02564411-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 223-02564411-000-ND
LVDT MHR-V 500 ASSY

LVDT MHR-V 500 ASSY

Buy Now Datasheet
Position Sensors - 02564411-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02564411-000
Position Sensors 02564411-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02564411-000 223-02564411-000-ND 02564411-000
Product Name LVDT Sensors LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Operating Temperature -4 to 392 F (-20 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02560447-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
LVDT Sensors - 02560389-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0504 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560401-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers