TE Connectivity Linear Position Sensors - LVDT/LVIT 02560989-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : ±10 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : ±15 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : ±10 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : ±15 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 02560989-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
02560989-000
Linear Position Sensors - LVDT/LVIT 02560989-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : ±10 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : ±15 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP 定格 : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Analog Output : ±10 V
  • Electrical Connections : Shielded Cable
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : ±15

Housing Features


  • Housing Diameter : 19.05 MM  [.75 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP 定格 : IP61
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±254 MM  [±10 INCH ]
  • Linearity (PCTSPAN) : ±.25

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Position Sensors - 02560989-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560989-000
Position Sensors 02560989-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 02560989-000 02560989-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0473 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02560991-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers
LVDT Sensors - 02350704-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
LVDT Sensors - 02560543-000 - TE Connectivity
Specs
Operating Temperature -67 to 203 F (-55 to 95 C)
View Details
3 suppliers