TE Connectivity LVDT Sensors 02560499-000

Description
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560499-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560499-000
LVDT Sensors 02560499-000
Body Features Case Material : Anodized Aluminum Core Configuration : Separate Core Configuration Features Electrical Connection : Terminal Block Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP60 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Square Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Anodized Aluminum
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Terminal Block

Dimensions


  • Product Diameter : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP60

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Square

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 5

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Position Sensors - 02560499-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560499-000
Position Sensors 02560499-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Angle, Linear Position Measuring - 02560499-000-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
02560499-000-ND
Angle, Linear Position Measuring 02560499-000-ND
1000 MP SERIES LVDT

1000 MP SERIES LVDT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560499-000 02560499-000 02560499-000-ND
Product Name LVDT Sensors Position Sensors Angle, Linear Position Measuring
Operating Temperature -67 to 302 F (-55 to 150 C) -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0527 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 010312600010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
LVDT Sensors - 02350510-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 02562392-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.3000 inch (7.62 mm)
Linearity 0.2500 ±% Full Scale
View Details