TE Connectivity LVDT Sensors 02560405-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560405-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560405-000
LVDT Sensors 02560405-000
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 9.52 MM  [.375 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP61 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : 2 - 20 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Leads

Dimensions


  • Product Diameter : 9.52 MM  [.375 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP61

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Signal Characteristics


  • Excitation Frequency (KHZ) : 2 - 20

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Position Sensors - 02560405-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560405-000
Position Sensors 02560405-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
LVDT Transducers (Linear Variable Differential Transformer) - 223-1842-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
223-1842-ND
LVDT Transducers (Linear Variable Differential Transformer) 223-1842-ND
SENSOR LVDT 0.13MM GEN PURPOSE

SENSOR LVDT 0.13MM GEN PURPOSE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560405-000 02560405-000 223-1842-ND
Product Name LVDT Sensors Position Sensors LVDT Transducers (Linear Variable Differential Transformer)
Operating Temperature -67 to 302 F (-55 to 150 C) -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 020315000000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 02562394-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
String Potentiometers - 04-0760-0567 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02560991-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers