Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : EPD44693R (Double Optimized Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : EPD44693R (Double Optimized Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2
Other Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features Coupler Type : In-Line Coupler Data Bus Cable Type : EPD44693R (Double Optimized Shield)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
Coupler Options : Without Internal Terminator
Number of Stubs : 2
Other
Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features
Coupler Type : In-Line Coupler
Data Bus Cable Type : EPD44693R (Double Optimized Shield)
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]