Body Features Case Material : Stainless Steel Core Configuration : Separate Core
Configuration Features Electrical Connection : Leads
Dimensions Product Diameter : 19.05 MM [.75 INCH ]
Electrical Characteristics Supply Voltage Range (V) : -15 - 15
Industry Standards IP Rating : IP61
Operation/Applicatio
n Output Signal Details : ±10 V
Other Linearity Error (Full Range) (PCT) : ±.25
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
- Case Material : Stainless Steel
- Core Configuration : Separate Core
Configuration Features
- Electrical Connection : Leads
Dimensions
- Product Diameter : 19.05 MM [.75 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : -15 - 15
Industry Standards
Operation/Application
- Output Signal Details : ±10 V
Other
- Linearity Error (Full Range) (PCT) : ±.25
Usage Conditions
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]