TE Connectivity ™ connector accessories 019649-000

Description
Tinel-Lock
Request a Quote
Description
Tinel-Lock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
019649-000
connector accessories 019649-000
Tinel-Lock

Tinel-Lock

Buy Now
OEM Parts - OEM Parts (0 - 9) - 019649-000 - 1104483-019649-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 019649-000
1104483-019649-000
OEM Parts - OEM Parts (0 - 9) - 019649-000 1104483-019649-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104483-019649-000 Material: Aluminium, Bronze, Nickel Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 019649-000TXR40BW90- 1004AI; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 500 °C RoHS: Non-Compliant Min Operating Temperature: -85 °C Wire/Cable Diameter: 5.1 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104483-019649-000
Material: Aluminium, Bronze, Nickel
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 019649-000TXR40BW90-1004AI;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 500 °C
RoHS: Non-Compliant
Min Operating Temperature: -85 °C
Wire/Cable Diameter: 5.1 mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number 019649-000 1104483-019649-000
Product Name connector accessories OEM Parts - OEM Parts (0 - 9) - 019649-000
Unlock Full Specs
to access all available technical data

Similar Products