TE Connectivity ™ Terminals - 019601-000 019601-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200258-019601-000 Color: Blue, Clear Length: 107.95 mm Insulation: Insulated Insulation Diameter: 9 mm Plating: Nickel, Silver, Tin Categories: Terminals Alternative Parts (Cross-Reference): 9-1190152-5; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Non-Compliant Sealable: Yes Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200258-019601-000 Color: Blue, Clear Length: 107.95 mm Insulation: Insulated Insulation Diameter: 9 mm Plating: Nickel, Silver, Tin Categories: Terminals Alternative Parts (Cross-Reference): 9-1190152-5; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Non-Compliant Sealable: Yes Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - 019601-000 - 1200258-019601-000 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 019601-000
1200258-019601-000
Terminals - 019601-000 1200258-019601-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200258-019601-000 Color: Blue, Clear Length: 107.95 mm Insulation: Insulated Insulation Diameter: 9 mm Plating: Nickel, Silver, Tin Categories: Terminals Alternative Parts (Cross-Reference): 9-1190152-5; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Non-Compliant Sealable: Yes Max Operating Temperature: 150 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200258-019601-000
Color: Blue, Clear
Length: 107.95 mm
Insulation: Insulated
Insulation Diameter: 9 mm
Plating: Nickel, Silver, Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 9-1190152-5;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Wire/Cable Type: Multi-Conductor
ELV: Non-Compliant
Sealable: Yes
Max Operating Temperature: 150 °C

Buy Now
Swedesboro, NJ, United States
solder sleeve
019601-000
solder sleeve 019601-000
Devices Miscellaneous

Devices Miscellaneous

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1200258-019601-000 019601-000
Product Name Terminals - 019601-000 solder sleeve
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details