TE Connectivity Rectangular Wire & Cable Connectors & Housings 016961-000

Description
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (INCH) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (INCH) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
016961-000
Rectangular Wire & Cable Connectors & Housings 016961-000
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (INCH) : 1 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 954

Housing Features


  • Centerline (Pitch) (INCH) : 1

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Retention Clip
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Shell Size : 2
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 016961-000
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050541-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
In-Series Adapters - 1-1478039-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
In-Series Adapters - 1058663-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers