Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 25 MM [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM [.393 INCH ] Expanded Inside Diameter (Min) : 28 MM [1.102 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 9 MM [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability Product Availability : Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Weather Resistant, UV Resistant, Abrasion Resistant, Moisture Resistant, Low Temperature Resistant, Mechanical Impact Resistance, Water Resistant, Flame-Retardant Resistance, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 25 MM [.984 INCH ]
- Compatible Cable Diameter (Min) : 10 MM [.393 INCH ]
- Expanded Inside Diameter (Min) : 28 MM [1.102 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 9 MM [.354 INCH ]
- Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability
- Product Availability : Americas
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Salt Water Resistant, Weather Resistant, UV Resistant, Abrasion Resistant, Moisture Resistant, Low Temperature Resistant, Mechanical Impact Resistance, Water Resistant, Flame-Retardant Resistance, Damage Resistance