TE Connectivity Analog, Ac Ammeter, 0A To 400A; Meter Function Crompton Te Connectivity 007-05FA-LSSC-C7

Description
ANALOG, AC AMMETER, 0A TO 400A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm; Panel Cutout Diameter:103.12mm
Datasheet
Description
ANALOG, AC AMMETER, 0A TO 400A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm; Panel Cutout Diameter:103.12mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog, Ac Ammeter, 0A To 400A; Meter Function Crompton Te Connectivity - 74R3274 - Newark, An Avnet Company
Chicago, IL, United States
Analog, Ac Ammeter, 0A To 400A; Meter Function Crompton Te Connectivity
74R3274
Analog, Ac Ammeter, 0A To 400A; Meter Function Crompton Te Connectivity 74R3274
ANALOG, AC AMMETER, 0A TO 400A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm; Panel Cutout Diameter:103.12mm

ANALOG, AC AMMETER, 0A TO 400A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm; Panel Cutout Diameter:103.12mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 74R3274
Product Name Analog, Ac Ammeter, 0A To 400A; Meter Function Crompton Te Connectivity
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - R49W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 4.76 inch (121 mm)
View Details
Analog Panel Meter, 3-Ph, 96 Mm X 96 Mm; Meter Function Sifam Tinsley - 50AC4585 - Newark, An Avnet Company
Specs
Voltage Range 120 volts
Current Range 0.0 amps
Input Type Power Factor
View Details
Industrial Panel Meter - 598 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 3 inch (76.2 mm)
View Details