TE Connectivity Analog, Dc Ammeter, 0A To 100A; Meter Function Crompton Te Connectivity 007-05AA-EYPK

Description
ANALOG, DC AMMETER, 0A to 100A; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 4mA / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm
Description
ANALOG, DC AMMETER, 0A to 100A; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 4mA / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm
Datasheet
Datasheet Summary
Powered by GS/AI

The Analog DC Ammeter from Crompton, part number 41T0385, measures DC current in the range of 0A to 100A. It features a robust design utilizing a pivot and jewel movement, ensuring a class 1 accuracy for all RMS AC and DC ranges. The meter is housed in a 4¬O" ANSI case style and is suitable for various applications including switchgear, distribution systems, and energy management. It is UL and CE certified, indicating compliance with safety and performance standards. The dimensions of the meter are 109.4mm x 109.4mm x 77mm, making it suitable for standard panel cutouts.

Datasheet Summary
Powered by GS/AI

The Analog DC Ammeter from Crompton, part number 41T0385, measures DC current in the range of 0A to 100A. It features a robust design utilizing a pivot and jewel movement, ensuring a class 1 accuracy for all RMS AC and DC ranges. The meter is housed in a 4¬O" ANSI case style and is suitable for various applications including switchgear, distribution systems, and energy management. It is UL and CE certified, indicating compliance with safety and performance standards. The dimensions of the meter are 109.4mm x 109.4mm x 77mm, making it suitable for standard panel cutouts.

Suppliers

Company
Product
Description
Supplier Links
Analog, Dc Ammeter, 0A To 100A; Meter Function Crompton Te Connectivity - 41T0385 - Newark, An Avnet Company
Chicago, IL, United States
Analog, Dc Ammeter, 0A To 100A; Meter Function Crompton Te Connectivity
41T0385
Analog, Dc Ammeter, 0A To 100A; Meter Function Crompton Te Connectivity 41T0385
ANALOG, DC AMMETER, 0A to 100A; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 4mA / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109. 4mm x 109.4mm x 77mm

ANALOG, DC AMMETER, 0A to 100A; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 4mA / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 41T0385
Product Name Analog, Dc Ammeter, 0A To 100A; Meter Function Crompton Te Connectivity
Voltage Range 0.0500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Edgewise Analog Panel Meter - 685-2 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature)
Scale Type Zero-Left
Scale Length 2.5 inch (63.5 mm)
View Details
Moving Coil DC Meter - SiDS - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 0.0150 to 1000 volts
Current Range 1.50E-5 to 100 amps
View Details
Presentor - Industrial Series Analogue Meter - 39B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.84 inch (97.54 mm)
View Details