TE Connectivity Connector Backshells 004289-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/14, NAS 1643, M83723/37, AS34671, M83723/87, M83723/06, M83723/43, M83723/69, NAS 1699, NAS 1641, AS34001, AS34541, M83723/77, M83723/92, M83723/76, AS34081, NAS 1700, M83723/03, M83723/91, NAS 1694, M83723/01, M83723/67, AS34461, M83723/96, NAS 1651, M83723/85, AS34121, AS34681, NAS 1650, MS3471, NAS 1653, AS34511, M83723/41, M83723/71, M83723/82, M83723/66, M83723/84, M83723/07, M83723/38, M83723/97, M83723/78, M83723/86, MS3474, AS34011, M83723/95, M83723/48, M83723/04, M83723/13, M83723/36, M83723/83, MS3472, M83723/98, NAS 1652, AS34561, M83723/08, M83723/72, M83723/75, AS34091, M83723/42, MS3470, NAS 1692, NAS 1701, AS34241, M83723/73, M83723/05, NAS 1693, AS34501, M83723/74, AS34041, M83723/65, MS3476, AS34641, M83723/49, NAS 1599, M83723/02, NAS 1702, MS3459, M83723/40, NAS 1642, M83723/39, M83723/68, MS3475 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/14, NAS 1643, M83723/37, AS34671, M83723/87, M83723/06, M83723/43, M83723/69, NAS 1699, NAS 1641, AS34001, AS34541, M83723/77, M83723/92, M83723/76, AS34081, NAS 1700, M83723/03, M83723/91, NAS 1694, M83723/01, M83723/67, AS34461, M83723/96, NAS 1651, M83723/85, AS34121, AS34681, NAS 1650, MS3471, NAS 1653, AS34511, M83723/41, M83723/71, M83723/82, M83723/66, M83723/84, M83723/07, M83723/38, M83723/97, M83723/78, M83723/86, MS3474, AS34011, M83723/95, M83723/48, M83723/04, M83723/13, M83723/36, M83723/83, MS3472, M83723/98, NAS 1652, AS34561, M83723/08, M83723/72, M83723/75, AS34091, M83723/42, MS3470, NAS 1692, NAS 1701, AS34241, M83723/73, M83723/05, NAS 1693, AS34501, M83723/74, AS34041, M83723/65, MS3476, AS34641, M83723/49, NAS 1599, M83723/02, NAS 1702, MS3459, M83723/40, NAS 1642, M83723/39, M83723/68, MS3475 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 004289-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
004289-000
Connector Backshells 004289-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, M83723/14, NAS 1643, M83723/37, AS34671, M83723/87, M83723/06, M83723/43, M83723/69, NAS 1699, NAS 1641, AS34001, AS34541, M83723/77, M83723/92, M83723/76, AS34081, NAS 1700, M83723/03, M83723/91, NAS 1694, M83723/01, M83723/67, AS34461, M83723/96, NAS 1651, M83723/85, AS34121, AS34681, NAS 1650, MS3471, NAS 1653, AS34511, M83723/41, M83723/71, M83723/82, M83723/66, M83723/84, M83723/07, M83723/38, M83723/97, M83723/78, M83723/86, MS3474, AS34011, M83723/95, M83723/48, M83723/04, M83723/13, M83723/36, M83723/83, MS3472, M83723/98, NAS 1652, AS34561, M83723/08, M83723/72, M83723/75, AS34091, M83723/42, MS3470, NAS 1692, NAS 1701, AS34241, M83723/73, M83723/05, NAS 1693, AS34501, M83723/74, AS34041, M83723/65, MS3476, AS34641, M83723/49, NAS 1599, M83723/02, NAS 1702, MS3459, M83723/40, NAS 1642, M83723/39, M83723/68, MS3475 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34061, M83723/14, NAS 1643, M83723/37, AS34671, M83723/87, M83723/06, M83723/43, M83723/69, NAS 1699, NAS 1641, AS34001, AS34541, M83723/77, M83723/92, M83723/76, AS34081, NAS 1700, M83723/03, M83723/91, NAS 1694, M83723/01, M83723/67, AS34461, M83723/96, NAS 1651, M83723/85, AS34121, AS34681, NAS 1650, MS3471, NAS 1653, AS34511, M83723/41, M83723/71, M83723/82, M83723/66, M83723/84, M83723/07, M83723/38, M83723/97, M83723/78, M83723/86, MS3474, AS34011, M83723/95, M83723/48, M83723/04, M83723/13, M83723/36, M83723/83, MS3472, M83723/98, NAS 1652, AS34561, M83723/08, M83723/72, M83723/75, AS34091, M83723/42, MS3470, NAS 1692, NAS 1701, AS34241, M83723/73, M83723/05, NAS 1693, AS34501, M83723/74, AS34041, M83723/65, MS3476, AS34641, M83723/49, NAS 1599, M83723/02, NAS 1702, MS3459, M83723/40, NAS 1642, M83723/39, M83723/68, MS3475

Operation/Application


  • Compatible With Connector Shell Size : 07, 12, 12S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac00-1207Ai Raychem - Te Connectivity - 10AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-1207Ai Raychem - Te Connectivity
10AK0192
Txr54Ac00-1207Ai Raychem - Te Connectivity 10AK0192
TXR54AC00-1207AI

TXR54AC00-1207AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 004289-000 10AK0192
Product Name Connector Backshells Txr54Ac00-1207Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products