TE Connectivity ™ Cables, Wires - Coaxial Cables (RF) 0024B0311-9

Description
Win Source Part Number: 1349335-0024B0311-9 Category: Cables, Wires - Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 32 AWG Conductor Material: Copper, Tinned Shield Type: Foil, Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.057" (1.45mm) VoP, Velocity of Propagation: 76 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 0024 Jacket (Insulation) Material: Thermorad® S Jacket (Insulation) Diameter: 0.167" (4.24mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1349335-0024B0311-9 Category: Cables, Wires - Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 32 AWG Conductor Material: Copper, Tinned Shield Type: Foil, Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.057" (1.45mm) VoP, Velocity of Propagation: 76 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 0024 Jacket (Insulation) Material: Thermorad® S Jacket (Insulation) Diameter: 0.167" (4.24mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 1349335-0024B0311-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1349335-0024B0311-9
Cables, Wires - Coaxial Cables (RF) 1349335-0024B0311-9
Win Source Part Number: 1349335-0024B0311-9 Category: Cables, Wires - Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 32 AWG Conductor Material: Copper, Tinned Shield Type: Foil, Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.057" (1.45mm) VoP, Velocity of Propagation: 76 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 0024 Jacket (Insulation) Material: Thermorad® S Jacket (Insulation) Diameter: 0.167" (4.24mm)

Win Source Part Number: 1349335-0024B0311-9
Category: Cables, Wires - Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 100 Ohms
Shield Material: Copper, Tinned
Dielectric Material: Polyethylene (PE)
Conductor Strand: 7 Strands / 32 AWG
Conductor Material: Copper, Tinned
Shield Type: Foil, Braid
Jacket Color: White
Shield Coverage: 90%
Dielectric Diameter: 0.057" (1.45mm)
VoP, Velocity of Propagation: 76
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 0024
Jacket (Insulation) Material: Thermorad® S
Jacket (Insulation) Diameter: 0.167" (4.24mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1349335-0024B0311-9
Product Name Cables, Wires - Coaxial Cables (RF)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details