TE Connectivity Power Cable Breakouts 000938N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 86 MM  [3.385 INCH ] Compatible Cable Diameter - Body (Min) : 30 MM  [1.181 INCH ] Compatible Cable Diameter - Leg (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter - Leg (Min) : 14 MM  [.551 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.732 INCH ] Leg Length : 45 MM  [1.771 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.102 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.511 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Salt Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 86 MM  [3.385 INCH ] Compatible Cable Diameter - Body (Min) : 30 MM  [1.181 INCH ] Compatible Cable Diameter - Leg (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter - Leg (Min) : 14 MM  [.551 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.732 INCH ] Leg Length : 45 MM  [1.771 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.102 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.511 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Salt Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 000938N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
000938N001
Power Cable Breakouts 000938N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.543 INCH ] Compatible Cable Diameter - Body (Max) : 86 MM  [3.385 INCH ] Compatible Cable Diameter - Body (Min) : 30 MM  [1.181 INCH ] Compatible Cable Diameter - Leg (Max) : 40 MM  [1.574 INCH ] Compatible Cable Diameter - Leg (Min) : 14 MM  [.551 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.732 INCH ] Leg Length : 45 MM  [1.771 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.102 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.511 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Salt Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 90 MM  [3.543 INCH ]
  • Compatible Cable Diameter - Body (Max) : 86 MM  [3.385 INCH ]
  • Compatible Cable Diameter - Body (Min) : 30 MM  [1.181 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 40 MM  [1.574 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 14 MM  [.551 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.732 INCH ]
  • Leg Length : 45 MM  [1.771 INCH ]
  • Overall Product Length : 205 MM  [8.07 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 28 MM  [1.102 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 13 MM  [.511 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Rain, Salt Water, Weathering, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet
Heat Shrink Boots, Caps - 484-000938N001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
484-000938N001-ND
Heat Shrink Boots, Caps 484-000938N001-ND
402W526/S(S5)

402W526/S(S5)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 000938N001 484-000938N001-ND
Product Name Power Cable Breakouts Heat Shrink Boots, Caps
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details