Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033518-0-1393793-8
Contact Resistance: 100 mΩ
Coil Resistance: 360 Ω
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033518-0-1393793-8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0-1393793-8 |