TE Connectivity Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity 0-0726389-2

Description
TAP, RIGHT ANGLE, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
TAP, RIGHT ANGLE, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Chicago, IL, United States
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity
98K4185
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity 98K4185
TAP, RIGHT ANGLE, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TAP, RIGHT ANGLE, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K4185
Product Name Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers